EN
  • EN
  • DE

ICL7109CQH

Part No ICL7109CQH
Manufacturer Maxim Integrated
Description 12 Bit A/D Converter With 3-State Binary Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1183288-ICL7109CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7109CQH CAD Model

Description

The ICL7109CQH is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This precision integrated circuit is designed to offer accurate and reliable digital representations of analog signals, making it an essential component for a wide range of applications that require precise data acquisition and processing.

Key Features

  • Resolution: The ICL7109CQH boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Integration: This ADC features an onboard, high-impedance analog input and a reference voltage source, simplifying the design and reducing the need for external components.
  • Dual Slope Conversion: Utilizes a dual-slope conversion technique that ensures high noise rejection and excellent stability over time and temperature variations.
  • Interface Flexibility: The device includes a versatile digital interface which allows for easy connection to microprocessors and digital systems.
  • Low Power Consumption: Designed for efficient operation, the ICL7109CQH consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

The ICL7109CQH is an ideal choice for a variety of applications where precision data acquisition is crucial. These include but are not limited to:

  • Industrial control systems
  • Data logging equipment
  • Medical instrumentation
  • Laboratory analysis equipment
  • Environmental monitoring systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The ICL7109CQH is manufactured under stringent quality control standards, ensuring reliability and performance consistency for critical applications. With its robust design and proven technology, this ADC stands as a testament to Maxim Integrated's dedication to excellence in integrated circuit design.

For more detailed specifications, application notes, and support resources, please refer to the official Maxim Integrated product page and datasheet for the ICL7109CQH.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2947 $78.8841
6+ $21.5754 $129.4524
9+ $20.9009 $188.1081
12+ $20.2275 $242.7300
15+ $19.5530 $293.2950
20+ $17.5306 $350.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess