EN
  • EN
  • DE

ICM7555ITV

Part No ICM7555ITV
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description GENERAL PURPOSE RC TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Voltage - Supply 2V ~ 18V
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 85°C (TA)
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 151996-ICM7555ITV
Ultra Librarian 3D Model Ultra Librarian ICM7555ITV CAD Model

Description

Maxim Integrated ICM7555ITV General Purpose Timer

The ICM7555ITV from Maxim Integrated is a versatile, highly stable general-purpose timer that can operate in both monostable and astable modes. This CMOS timer provides significant improvements over standard SE/NE 555 timers, while keeping the same pin configuration, making it easy to use in a variety of timing, pulse generation, and oscillator applications.

With a wide voltage range of 2V to 18V, the ICM7555ITV offers greater flexibility for use in systems with different power supply levels. Its low power consumption is a key feature, drawing typically 60 microamps in an astable circuit—this is significantly lower than the classic 555 timer, making it an excellent choice for power-sensitive applications.

One of the advantages of the ICM7555ITV is its high maximum frequency of 1MHz, which allows it to be used in a broad range of applications, from simple time delays to complex waveform generation. The timer is also capable of driving loads up to 100mA, which means it can directly drive small relays or LEDs, eliminating the need for additional driver circuits in many cases.

The ICM7555ITV's robust design includes a high noise immunity, ensuring stable operation even in noisy environments. This makes it suitable for industrial applications where electromagnetic interference (EMI) could be a concern. Additionally, it features a temperature stability of 0.005% per degree Celsius, which allows for consistent performance over a wide temperature range.

Available in a compact 8-pin mini-DIP package, the ICM7555ITV is not only space-efficient but also easy to integrate into existing designs. Whether you're working on a simple LED blinker, a complex waveform generator, or a precise pulse generator, the ICM7555ITV is a reliable and cost-effective solution that offers the flexibility and performance required for a vast array of electronic projects.

With its combination of features, the ICM7555ITV from Maxim Integrated stands out as a superior choice for designers looking for a general-purpose timer that delivers consistent results and high performance in a wide range of applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess