EN
  • EN
  • DE

IH5352EWE+

Part No IH5352EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SW QUAD RF N/O 16-SOIC / VIDEO QUAD SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 75 Ohm
Dual Voltage Supply ±5 V ~ 15 V
Features Break-Before-Make
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 776699-IH5352EWE+
Popularity Medium
Supply and Demand Status Limited
Family Name IH5352
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IH5352EWE+ CAD Model

Description

The Maxim Integrated IH5352EWE+ is a high-performance, CMOS analog multiplexer that is designed to cater to a wide range of applications requiring efficient routing of analog signals. This precision device is characterized by its low charge injection, low power consumption, and high-speed operation, making it an excellent choice for critical analog signal processing tasks.

Key Features

  • Low On-Resistance: The IH5352EWE+ offers a low on-resistance, which minimizes signal attenuation and ensures that the integrity of the analog signal is maintained during switching.
  • High-Speed Switching: Engineered for rapid switching, this multiplexer allows for high-speed operation, making it suitable for applications that require quick response times.
  • Low Charge Injection: Minimizing distortion during switching events, the IH5352EWE+ has low charge injection, which is critical for precision applications.
  • Single or Dual Supply Operation: Flexibility is a key advantage of the IH5352EWE+, as it can operate with either a single supply ranging from +10V to +30V or a dual supply from ±5V to ±20V.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it from the potential damages caused by static electricity.

Applications

The IH5352EWE+ is designed for use in various applications that demand high-quality analog signal management. These include but are not limited to data acquisition systems, test equipment, communication systems, and medical instrumentation. Its robust design and operational flexibility make it an ideal choice for designers looking for a reliable multiplexer to integrate into their systems.

Package and Quality

Packaged in a 16-pin wide-body SOIC, the IH5352EWE+ is designed for surface-mount technology (SMT), ensuring ease of integration into modern PCB designs. Maxim Integrated is committed to high standards of quality, and this product meets stringent industrial quality criteria, offering reliability and performance for professional applications.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess