EN
  • EN
  • DE

MAX1062AEUB

Part No MAX1062AEUB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC & SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface MICROWIRE, QSPI, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Mounting Type Surface Mount
Standard Package 22 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629221-MAX1062AEUB
Ultra Librarian 3D Model Ultra Librarian MAX1062AEUB CAD Model

Description

Maxim Integrated MAX1062AEUB Product Overview

The MAX1062AEUB from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This compact ADC comes in a microMAX-10 package, making it an excellent choice for space-constrained applications without compromising on functionality.

Key Features

  • High Resolution: The MAX1062AEUB offers a 12-bit resolution, ensuring accurate conversion of analog signals to digital data, which is crucial for precision-driven applications.
  • Low Power Consumption: With its advanced design focused on energy efficiency, this ADC is ideal for battery-powered devices and applications where power conservation is a priority.
  • Multiple Input Channels: It features four pseudo-differential input channels, providing flexibility and the ability to process multiple signals simultaneously.
  • High-Speed SPI/QSPI/MICROWIRE Interface: The device is equipped with a versatile digital interface that supports SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Flexible Power Supply: The MAX1062AEUB operates on a single +2.7V to +3.6V power supply, accommodating a range of power environments.
  • Internal Reference: An internal 2.5V reference voltage is provided, simplifying the design process by reducing the need for external components.

Applications

The versatile nature of the MAX1062AEUB ADC makes it suitable for various applications, including:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Portable Medical Devices
  • Industrial Process Controls
  • Instrumentation

Performance and Quality

Maxim Integrated ensures that the MAX1062AEUB meets the highest standards of performance and reliability. The device's robust construction and precision engineering make it a reliable choice for mission-critical environments where accuracy and stability are paramount.

For designers and engineers seeking an ADC that delivers both precision and practicality, the MAX1062AEUB from Maxim Integrated stands out as a smart, efficient solution that can enhance the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess