EN
  • EN
  • DE

MAX1068BCEG+T

Part No MAX1068BCEG+T
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0819+
Reference case SOP24
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 719316-MAX1068BCEG+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1068BCEG+T CAD Model

Description

The MAX1068BCEG+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and flexibility for a wide range of applications. This ADC is designed to operate with a single +5V supply, making it ideal for portable and battery-powered devices where power conservation is crucial.

Key Features

  • High Resolution: 16-bit resolution provides precise digital representation of analog signals, ensuring fine detail is captured for sensitive measurements.
  • Multi-Channel: The device incorporates eight single-ended inputs or four differential inputs, allowing for versatile configurations to suit various application needs.
  • Low Power Consumption: With its power-saving features, the MAX1068BCEG+T is optimized for energy efficiency, which is essential for extending the battery life of portable devices.
  • High-Speed Operation: It offers a fast conversion rate, enabling real-time data acquisition and processing, which is critical for high-speed systems.
  • Integrated Features: The ADC includes an internal reference, a temperature sensor, and a sequencer, which simplifies the design and reduces external component count.
  • Interface Flexibility: It supports SPI/QSPI™/MICROWIRE™/DSP-compatible serial interfaces, ensuring easy integration with a variety of microcontrollers and digital systems.

Applications

The MAX1068BCEG+T is well-suited for a range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Battery-powered equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1068BCEG+T is no exception. It is built to meet high standards of reliability and performance, ensuring stable operation in demanding environments. Whether for industrial, medical, or consumer applications, this ADC offers a robust solution for precise data conversion.

For designers and engineers looking for an ADC that combines precision, efficiency, and versatility, the MAX1068BCEG+T is an excellent choice that will meet and exceed expectations in a variety of electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0875 $72.2625
6+ $19.7644 $118.5864
10+ $19.1464 $191.4640
13+ $18.5285 $240.8705
17+ $17.9106 $304.4802
22+ $16.0580 $353.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess