EN
  • EN
  • DE

THS4502IDGNRG4

Part No THS4502IDGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDEBAND, LOW-DISTORTION FULLY DIFFERENTIAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267171-THS4502IDGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4502IDGNRG4 CAD Model

Description

Product Overview: Texas Instruments THS4502IDGNRG4

The Texas Instruments THS4502IDGNRG4 is a high-performance, low-distortion, fully differential amplifier designed to meet the stringent requirements of today's high-speed signal processing applications. This device is part of the high-speed operational amplifier family and is well-suited for applications such as ADC (Analog-to-Digital Converter) drivers, DAC (Digital-to-Analog Converter) I/V conversion, and high-speed communications systems.

Key Features

  • Wide Bandwidth: The THS4502IDGNRG4 offers a wide bandwidth of 400 MHz, which is ideal for high-speed signal processing tasks.
  • High Slew Rate: With a high slew rate of 1900 V/μs, this amplifier can handle rapid changes in input signals without distortion, making it perfect for high-speed data acquisition systems.
  • Low Distortion: The low harmonic distortion of this device ensures the fidelity of the signal is maintained, which is critical in applications such as professional audio equipment and test instruments.
  • Low Noise: It features a low voltage noise density of 2.6 nV/√Hz, which minimizes the noise in signal processing applications, ensuring cleaner and more precise outputs.
  • Flexible Power Supply: The THS4502IDGNRG4 operates from a supply voltage range of ±5 V to ±15 V, providing flexibility in various system designs.
  • Differential Inputs and Outputs: The fully differential input and output structure allows for balanced signal handling, reducing susceptibility to common-mode noise and improving overall signal integrity.

Applications

The THS4502IDGNRG4 is versatile and can be used in a range of applications including:

  • Driving high-performance ADCs and DACs
  • Professional audio equipment
  • Communications equipment
  • Active filtering
  • Test and measurement systems

Package and Reliability

This amplifier comes in a compact 8-pin MSOP PowerPAD package, which not only saves space but also offers improved thermal performance. Texas Instruments' commitment to quality ensures that the THS4502IDGNRG4 provides reliable performance in even the most demanding environments.

With its combination of high speed, low distortion, and versatility, the Texas Instruments THS4502IDGNRG4 is an excellent choice for designers looking to push the boundaries of their signal processing capabilities.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1143 $64.4572
8+ $13.2220 $105.7760
12+ $12.8088 $153.7056
17+ $12.3956 $210.7252
21+ $11.9824 $251.6304
28+ $10.7428 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess