EN
  • EN
  • DE

MAX1076ETC+

Part No MAX1076ETC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 1.8M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.8V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX1076
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 700893-MAX1076ETC+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1076ETC+ CAD Model

Description

Product Overview: MAX1076ETC+ from Maxim Integrated

The MAX1076ETC+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals in a compact and efficient package. This ADC features a fast conversion rate, making it ideal for a wide range of applications including portable devices, data acquisition systems, and medical instruments.

Key Features

  • Resolution: 10-bit resolution ensures fine-grain data conversion, providing accurate representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 400ksps (kilo-samples per second), the MAX1076ETC+ is capable of handling fast-changing signals and high-speed data acquisition.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a low operating current of just 1.75mA and a power-down current of 0.5µA, greatly extending battery life in portable devices.
  • Supply Voltage: It operates from a single supply voltage ranging from +2.7V to +3.6V, accommodating a variety of system power rails and simplifying power supply design.
  • Reference Voltage: An internal 2.5V reference voltage is provided, eliminating the need for external reference components and reducing overall system complexity.
  • Interface: The device features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Package: The MAX1076ETC+ comes in a small 12-pin TDFN package, saving valuable board space and making it suitable for space-constrained applications.

Applications

Given its robust feature set and performance characteristics, the MAX1076ETC+ is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical monitoring devices
  • Portable instrumentation
  • Industrial control systems

The MAX1076ETC+ ADC from Maxim Integrated combines high-speed, precision data conversion with low power consumption, making it an excellent choice for designers looking to balance performance with power efficiency in their next project.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0067 $63.0469
16+ $7.3897 $118.2352
25+ $7.1598 $178.9950
34+ $6.9288 $235.5792
44+ $6.6978 $294.7032
58+ $6.0048 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess