EN
  • EN
  • DE

NTD5806N

Part No NTD5806N
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 40 V, 33 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232436-NTD5806N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD5806N CAD Model

Description

The ON Semiconductor NTD5806N is a high-performance Power MOSFET designed to meet the rigorous demands of a variety of applications. This N-channel transistor offers an excellent combination of low on-resistance and high switching speed, making it ideal for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The NTD5806N boasts an exceptionally low on-resistance of just 8.7 mOhms at 10V, which translates to reduced conduction losses and improved overall efficiency in your circuits.
  • High Current Capacity: With a continuous drain current of 60A, this MOSFET can handle high current loads, making it suitable for demanding applications such as power supplies and motor control.
  • Fast Switching Speed: The device's fast switching capability ensures minimal transition losses, which is critical for applications where high switching frequencies are required.
  • Robust Thermal Performance: The NTD5806N is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal characteristics for better heat dissipation and improved reliability under high-temperature operating conditions.

Applications

The versatility of the NTD5806N allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Management for Computers and Servers
  • Motor Drives and Inverters
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Gate-to-Source Voltage (VGS) ±20V
Continuous Drain Current (ID) 60A
Power Dissipation (PD) 48W
Operating Temperature Range -55°C to +175°C

With its robust design and superior electrical characteristics, the ON Semiconductor NTD5806N Power MOSFET is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess