EN
  • EN
  • DE

MAX107ECS+

Part No MAX107ECS+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT 400MSPS DL 80-TQFP / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number MAX107
Standard Package 10 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074827-MAX107ECS+
Ultra Librarian 3D Model Ultra Librarian MAX107ECS+ CAD Model

Description

Maxim Integrated MAX107ECS+ High-Speed, Low-Power, 8-Channel, 12-Bit ADC

The MAX107ECS+ from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) that combines high-speed performance with low power consumption, making it an ideal choice for a wide range of applications. This 12-bit ADC features eight single-ended channels, providing the versatility needed to handle multiple signal inputs simultaneously.

With a conversion time as fast as 1.5 microseconds, the MAX107ECS+ is optimized for real-time data acquisition, ensuring that even rapidly changing signals are captured with precision. The device operates over a single +5V supply, contributing to its energy-efficient design. Its power-saving features are further enhanced by an automatic shutdown mode that reduces power consumption when the ADC is not in active conversion.

The MAX107ECS+ offers excellent dynamic performance, including a signal-to-noise ratio (SNR) that ensures clean, accurate signal representation. This is critical in applications where signal integrity is paramount, such as medical instrumentation, data acquisition systems, and industrial process control.

Flexibility is a key feature of the MAX107ECS+, as it provides both parallel and serial interface options. The parallel interface facilitates a straightforward connection to microprocessors and DSPs, while the serial interface is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with a broader range of systems. Additionally, the device includes a track/hold function, which maintains the input signal value during the conversion process, ensuring accurate results even with fluctuating inputs.

Encased in a compact 16-pin QSOP package, the MAX107ECS+ is designed to save space on printed circuit boards, making it well-suited for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in challenging environmental conditions.

In summary, the MAX107ECS+ from Maxim Integrated is a robust, high-speed ADC that offers a blend of performance, power efficiency, and flexibility, making it an excellent choice for engineers and designers looking to enhance their data acquisition and signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.6866 $302.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess