EN
  • EN
  • DE

MAX11043AL/V

Part No MAX11043AL/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700914-MAX11043AL/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11043AL/V CAD Model

Description

Product Overview: MAX11043AL/V from Maxim Integrated

The MAX11043AL/V is a high-performance, quad-channel, simultaneous-sampling, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to the demanding needs of industrial control systems, medical instrumentation, and high-end audio applications. This precision ADC offers an impressive sampling rate, excellent dynamic performance, and a flexible interface that is easy to integrate into a wide range of applications.

Key Features

  • Simultaneous Sampling: The MAX11043AL/V features four ADCs that operate simultaneously, ensuring accurate multi-channel measurements with minimal phase delay between channels. This is crucial for applications that require synchronized data acquisition, such as beamforming in medical ultrasound equipment or motor control in industrial automation.
  • High Resolution: With a 16-bit resolution, this ADC provides high precision in digitalizing analog signals, allowing for fine-grained detection of signal variations and enhancing the overall system accuracy.
  • High Sampling Rate: The device supports sampling rates up to 200ksps (kilo-samples per second), enabling the capture of fast transient signals and higher bandwidths which are essential for audio processing and other time-sensitive applications.
  • Differential Inputs: The MAX11043AL/V is equipped with differential inputs that offer improved noise immunity and common-mode rejection, which is vital for applications in electrically noisy environments.
  • Flexible Interface: It includes a serial peripheral interface (SPI) that allows for easy communication with microcontrollers and digital signal processors (DSPs), facilitating integration into various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-operated devices and other applications where power conservation is a priority.

Applications

The MAX11043AL/V is versatile and can be utilized in numerous applications where precision and real-time data acquisition are paramount. Some of its primary applications include:

  • Industrial Control Systems
  • Medical Instrumentation such as Ultrasound Equipment
  • Professional Audio Recording and Mixing Consoles
  • Automated Test Equipment
  • Data Acquisition Systems

Overall, the MAX11043AL/V from Maxim Integrated stands out as a robust and reliable ADC solution that offers the accuracy, speed, and performance required by advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess