EN
  • EN
  • DE

MAX11126ATI+

Part No MAX11126ATI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT SAR 28TQFN / 8 Bit Analog to Digital Converter 8, 15, 16 Input 1 SAR 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 8, 15, 16
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Mounting SMD (SMT)
Base Product Number MAX11126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX11126ATI+,MAXMAXMAX11126ATI+
Standard Package 60
Win Source Part Number 1075055-MAX11126ATI+
Ultra Librarian 3D Model Ultra Librarian MAX11126ATI+ CAD Model

Description

Maxim Integrated MAX11126ATI+ Overview

The Maxim Integrated MAX11126ATI+ is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC features a 16-channel, single-ended input or 8-channel, fully differential input configuration, providing flexibility for various signal acquisition requirements.

Key Features

  • High Resolution: With its 12-bit resolution, the MAX11126ATI+ offers fine-grained digital output, allowing for precise measurement of input signals.
  • Multiple Input Channels: Users can select between 16 single-ended or 8 differential input channels, making this ADC versatile for multiplexed applications.
  • High-Speed Operation: The device supports a sample rate of up to 3Msps (mega-samples per second), enabling real-time data acquisition for dynamic systems.
  • Low Power Consumption: The MAX11126ATI+ is designed for power-sensitive applications, with a power-saving mode that reduces consumption when the ADC is not in active conversion.
  • Integrated Features: It includes an internal reference, a temperature sensor, and an overvoltage protection mechanism to ensure reliable performance and long-term durability.
  • Interface Options: The ADC provides a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.

Applications

The MAX11126ATI+ is ideal for a variety of applications where accurate and rapid signal conversion is critical. This includes data acquisition systems, medical instruments, industrial process control, and battery-powered devices. Its robust design and integrated features make it a reliable choice for engineers and designers looking to enhance system performance with a high-quality ADC solution.

Package and Quality

The product is available in a compact TQFN-28 package, which is suitable for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability, making the MAX11126ATI+ a dependable component for both prototyping and mass production.

Summary

In summary, the Maxim Integrated MAX11126ATI+ ADC combines high resolution, multiple input channels, and fast sampling rates with low power operation and robust protection features. This mix of capabilities makes it a top choice for designers who require an efficient and precise ADC for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess