EN
  • EN
  • DE

MAX11501USA+T

Part No MAX11501USA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 8SOIC / Video Filter IC NTSC 8-SOIC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Filter
Applications Consumer Video
Standards NTSC
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX11501
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 207971-MAX11501USA+T
Ultra Librarian 3D Model Ultra Librarian MAX11501USA+T CAD Model

Description

The MAX11501USA+T from Maxim Integrated is a state-of-the-art electronic component designed for precision in various applications. This device is a part of the MAX115xx series and is known for its reliability and high performance in signal processing tasks. Maxim Integrated, a renowned name in the industry, ensures that this product meets the high standards expected by electronics professionals.

Key Features

  • High Precision: The MAX11501USA+T offers excellent accuracy, making it suitable for critical applications where precise measurements are essential.
  • Low Power Consumption: Designed with energy efficiency in mind, this device conserves power, making it ideal for battery-operated devices or energy-sensitive applications.
  • Robust Design: The component is built to withstand challenging conditions, ensuring longevity and consistent performance.
  • Easy Integration: With its standardized packaging, the MAX11501USA+T can be easily integrated into a variety of circuit designs without the need for complex modifications.

Applications

The versatility of the MAX11501USA+T allows it to be used in numerous applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics
  • Portable instrumentation

Technical Specifications

The technical specifications of the MAX11501USA+T include:

  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Surface-mount
  • RoHS Compliance: Yes

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Maxim Integrated.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The MAX11501USA+T undergoes rigorous testing to ensure it meets industry standards for quality and performance. Furthermore, Maxim provides excellent customer support and resources to assist with the integration and use of their products.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess