EN
  • EN
  • DE

MAX11634EEE

Part No MAX11634EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701003-MAX11634EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11634EEE CAD Model

Description

MAX11634EEE - 12-Bit, Low-Power, 4-Channel ADC with I²C Compatible Serial Interface

The MAX11634EEE is a precision, 12-bit, low-power, 4-channel Analog-to-Digital Converter (ADC) from Maxim Integrated. This high-performance ADC is designed to operate with a single +2.7V to +3.6V supply, making it ideal for portable and battery-operated applications where power efficiency is crucial.

Featuring an I²C-compatible serial interface, the MAX11634EEE provides seamless integration with most microcontrollers and digital systems. This interface simplifies the system design by allowing the ADC to be controlled with just two wires, minimizing the need for extensive wiring and complex PCB layouts.

One of the most notable features of the MAX11634EEE is its internal FIFO (First-In, First-Out) memory, which enhances the data throughput by storing conversion results for efficient retrieval. This is particularly useful in systems where the microcontroller is managing multiple tasks and cannot continuously poll the ADC for data.

The device includes an internal reference with a 2.048V output, which provides a stable reference voltage for accurate measurements. However, for applications requiring a different reference voltage, the MAX11634EEE also supports an external reference input, offering flexibility to designers.

With its four single-ended inputs, the MAX11634EEE can measure up to four separate analog signals, making it an excellent choice for multiplexed systems. The device's low operating current of just 300µA (typical) at the full sampling rate of 94.4ksps, combined with a 2µA (typical) shutdown current, ensures minimal impact on battery life.

Other features of the MAX11634EEE include a wide -40°C to +85°C operating temperature range, making it suitable for industrial applications, and a small 16-pin QSOP package, which is beneficial for space-constrained designs.

Whether it's for sensor interfacing, data acquisition systems, medical instruments, or any other application requiring high-resolution ADC capabilities, the MAX11634EEE offers a compact, efficient, and reliable solution for digitalizing analog signals.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7320 $60.5880
21+ $5.5237 $115.9977
33+ $5.3511 $176.5863
45+ $5.1785 $233.0325
58+ $5.0059 $290.3422
78+ $4.4880 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess