EN
  • EN
  • DE

MAX1165BCUI

Part No MAX1165BCUI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT PARALLEL ADC / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Bulk
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 165k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357358-MAX1165BCUI
Ultra Librarian 3D Model Ultra Librarian MAX1165BCUI CAD Model

Description

The MAX1165BCUI is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed by Maxim Integrated. This compact integrated circuit (IC) is ideal for a wide range of applications, including medical instruments, industrial process control, and data acquisition systems, where precision and power efficiency are crucial.

Key Features

  • Resolution: The MAX1165BCUI boasts a 16-bit resolution, providing fine detail in the analog signal conversion process, ensuring that data is captured with high fidelity.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC is well-suited for applications that require both high speed and accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1165BCUI operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Single-Supply Operation: The device can be powered from a single +5V supply, simplifying power supply design and reducing overall system complexity.
  • Internal Reference: An integrated precision voltage reference eliminates the need for external components, reducing the bill of materials and saving board space.
  • Serial Interface: It features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, providing flexibility in system design and ease of integration with microcontrollers and digital systems.
  • Package: The MAX1165BCUI is offered in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the MAX1165BCUI makes it an excellent choice for a variety of demanding applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Automated Test Equipment

In summary, the MAX1165BCUI from Maxim Integrated is a robust, high-speed 16-bit ADC that offers designers a combination of precision, power efficiency, and ease of use. Its integrated features and high sampling rate make it a go-to choice for professionals looking to enhance the performance of their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7967 $67.1868
9+ $13.7819 $124.0371
13+ $13.3513 $173.5669
18+ $12.9207 $232.5726
24+ $12.4899 $299.7576
31+ $11.1979 $347.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess