EN
  • EN
  • DE

MAX1185ECM+TD

Part No MAX1185ECM+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 20MSPS DL 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 207271-MAX1185ECM+TD
Ultra Librarian 3D Model Ultra Librarian MAX1185ECM+TD CAD Model

Description

  

Maxim Integrated MAX1185ECM+TD ADC

  

    The MAX1185ECM+TD from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to deliver precision and speed for a wide range of applications. This dual-channel ADC operates at a conversion rate of up to 65Msps, making it an ideal choice for advanced digital signal processing tasks such as imaging, medical equipment, and communication systems.  

  

    One of the key features of the MAX1185ECM+TD is its excellent dynamic performance. With a signal-to-noise ratio (SNR) of 77.5dB and a spurious-free dynamic range (SFDR) of 90dB, it ensures high-quality signal acquisition with minimal distortion. This allows for accurate capture of high-frequency signals, which is critical in applications such as radar and wireless communication where precision is paramount.  

  

    The device operates from a single 2.7V to 3.6V power supply, providing flexibility in system design and helping to reduce power consumption. The MAX1185ECM+TD also features an internal voltage reference and a fully differential analog input range of ±1V, which simplifies the design process and reduces the need for external components.  

  

    The MAX1185ECM+TD comes in a compact 48-pin TQFP package, making it suitable for space-constrained applications. Additionally, it offers a parallel LVDS (Low Voltage Differential Signaling) interface that supports high-speed data transfers while minimizing signal noise and electromagnetic interference. This interface is compatible with a variety of digital signal processors (DSPs) and microcontrollers, allowing for easy integration into existing systems.  

  

    For designers and engineers looking for an ADC that combines high-speed performance with precision and power efficiency, the Maxim Integrated MAX1185ECM+TD is an excellent choice. Its robust feature set and ease of use make it a versatile component for demanding applications that require the best in analog-to-digital conversion technology.  

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3319 $61.6595
12+ $10.1190 $121.4280
18+ $9.8025 $176.4450
25+ $9.4872 $237.1800
32+ $9.1707 $293.4624
43+ $8.2213 $353.5159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess