EN
  • EN
  • DE

MAX1195ECM+D

Part No MAX1195ECM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 40MSPS DL 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Bits 8
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 1065843-MAX1195ECM+D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1195ECM+D CAD Model

Description

Maxim Integrated's MAX1195ECM+D: High-Speed, Low-Power, Dual 8-Bit ADC

The MAX1195ECM+D from Maxim Integrated is a state-of-the-art dual 8-bit analog-to-digital converter (ADC) that combines high-speed performance with low power consumption, making it an ideal choice for a wide array of applications including communications systems, portable instruments, and imaging devices.

Key Features

  • High-Speed Operation: This ADC is capable of converting analog signals to digital at a remarkable rate of 250Msps, ensuring that high-frequency input signals are accurately digitized without significant latency.
  • Dual ADC Channels: The MAX1195ECM+D features two ADC channels, allowing simultaneous sampling and conversion of two separate input signals, which is crucial for applications that require synchronized data acquisition.
  • Low Power Consumption: Despite its high-speed capabilities, this device operates with exceptional power efficiency, consuming only 275mW of power, which helps to minimize the thermal footprint and power requirements of the system it's integrated into.
  • Internal Voltage Reference: The ADC includes an internal 1.25V voltage reference, reducing the need for external components and simplifying the overall design process.
  • Flexible Input Range: It offers a flexible input range, accommodating 1Vp-p to 2Vp-p input signals, which provides designers with the versatility to work with various signal amplitudes.
  • Integrated Features: Additional features such as on-chip track-and-hold circuits and a parallel three-state output interface enhance the usability and integration of this ADC into complex systems.

Applications

The MAX1195ECM+D is designed to meet the demands of a diverse range of applications, including:

  • IF Sampling in Wireless Communication
  • Direct RF Down Conversion
  • Portable Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Instrumentation and Control Systems

Package and Quality

Encased in a compact 48-pin LQFP package, the MAX1195ECM+D is designed to occupy minimal board space while providing robust functionality. Maxim Integrated's commitment to quality ensures that this ADC delivers consistent performance and reliability, making it a trusted component for precision applications.

Whether you're designing a high-speed communication system or a power-sensitive portable device, the MAX1195ECM+D offers a compelling blend of speed, power efficiency, and functionality to meet your ADC requirements.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0784 $62.1568
4+ $25.5002 $102.0008
7+ $24.7033 $172.9231
9+ $23.9064 $215.1576
11+ $23.1096 $254.2056
15+ $20.7189 $310.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess