EN
  • EN
  • DE

MAX1240CEPA+

Part No MAX1240CEPA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701093-MAX1240CEPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1240CEPA+ CAD Model

Description

Introducing the MAX1240CEPA+: A High-Precision ADC from Maxim Integrated

The MAX1240CEPA+ is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by Maxim Integrated, a company renowned for its high-quality integrated circuits. This ADC is an ideal choice for applications requiring high precision and low power consumption. It is designed to operate with a single +5V power supply, making it versatile for various electronic systems.

At the heart of the MAX1240CEPA+ is a 12-bit successive-approximation ADC that provides a winning combination of accuracy and speed. With its 12-bit resolution, the MAX1240CEPA+ offers fine granularity, ensuring that analog signals are converted with a high degree of precision. This makes the device particularly suitable for precision measurement applications, such as data acquisition systems, industrial control, and medical instrumentation.

The device features an internal track/hold function, which means it can capture an analog signal at a specific point in time, ensuring accurate conversions even with fluctuating input signals. Additionally, the MAX1240CEPA+ has an impressive conversion time of just 10 microseconds, allowing for rapid data processing and real-time system responses.

One of the key advantages of the MAX1240CEPA+ is its ease of interface with microcontrollers. It communicates via a simple 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols. This flexibility makes it easy to integrate into a wide range of digital systems without the need for complex wiring or additional components.

The MAX1240CEPA+ comes in a compact 8-pin DIP package, making it easy to incorporate into space-constrained designs. Its operating temperature range of 0°C to +70°C ensures reliable performance across various environmental conditions.

With its combination of precision, speed, and ease of use, the MAX1240CEPA+ from Maxim Integrated stands out as a top choice for engineers and designers looking to enhance the performance of their data conversion applications. Its robust feature set and proven reliability make it a valuable component in any precision electronic system.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess