EN
  • EN
  • DE

MAX127BCAI+T

Part No MAX127BCAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 8K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 8k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX127
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 701135-MAX127BCAI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX127BCAI+T CAD Model

Description

Maxim Integrated's MAX127BCAI+T: A High-Precision, Multichannel Data Acquisition System

The MAX127BCAI+T from Maxim Integrated is a state-of-the-art, multichannel, 12-bit data acquisition system that offers unparalleled precision and flexibility for a wide range of applications. This integrated circuit (IC) is designed to efficiently interface with a variety of sensors and analog signals, making it an ideal choice for industrial control systems, process monitoring, medical equipment, and instrumentation.

Key Features:

  • High-Resolution ADC: With its 12-bit analog-to-digital converter (ADC), the MAX127BCAI+T provides high-resolution measurements, ensuring accurate data capture for critical applications.
  • Multiple Input Channels: This IC features eight pseudo-differential input channels, giving users the flexibility to monitor various sensors and signals simultaneously.
  • Programmable Input Ranges: The input ranges are software-selectable, including ±10V, ±5V, 0 to +10V, and 0 to +5V, which allows for customization according to specific measurement requirements.
  • Integrated Track/Hold: The on-chip track/hold function ensures that the input signal is accurately sampled, reducing noise and improving overall signal integrity.
  • High Throughput Rate: With a conversion time as low as 17.6µs, the MAX127BCAI+T can handle high-speed data acquisition tasks with ease.
  • I²C-Compatible Serial Interface: The inclusion of an I²C-compatible serial interface ensures easy integration with most microcontrollers and digital systems, facilitating communication and data transfer.

Robust Performance:

The MAX127BCAI+T is designed to operate over a wide temperature range of -40°C to +85°C, making it suitable for harsh environments. Its robust design is complemented by a 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while maintaining excellent thermal performance.

Applications:

With its versatile features, the MAX127BCAI+T is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Automated Test Equipment (ATE)
  • Robotics and Automation
  • Data Acquisition Systems
  • Medical Instrumentation

The MAX127BCAI+T from Maxim Integrated combines precision, flexibility, and reliability, making it an exceptional choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,062 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess