EN
  • EN
  • DE

MAX1299CEAE+

Part No MAX1299CEAE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 85°C
Sensing Temperature - Remote -40°C to 85°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 3.6 V
Resolution 11 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±4°C)
Testing Conditions 85°C (-40°C to 0°C)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 073274-MAX1299CEAE+
Ultra Librarian 3D Model Ultra Librarian MAX1299CEAE+ CAD Model

Description

Maxim Integrated MAX1299CEAE+ Product Overview

The MAX1299CEAE+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement solutions for a wide range of applications. This ADC features a 16-channel single-ended or 8-channel differential input multiplexer, which makes it highly versatile for systems that require multiple sensor readings or signal inputs.

With its 12-bit resolution, the MAX1299CEAE+ ensures accurate digital representation of analog signals, enabling precise monitoring and control in systems such as industrial control, medical instrumentation, and data acquisition systems. The device operates with a supply voltage range of +4.75V to +5.25V, making it compatible with most standard 5V systems, and it consumes a low amount of power, which is crucial for battery-powered or energy-sensitive applications.

One of the standout features of the MAX1299CEAE+ is its high-speed SPI-compatible serial interface, which allows for fast data transfer rates and easy integration with microcontrollers and digital systems. This interface facilitates the quick and reliable exchange of data, ensuring real-time system responsiveness and performance.

The device also includes an internal 2.5V reference and a temperature sensor, further enhancing its utility and reducing the need for additional external components. The inclusion of these features helps to streamline the design process and minimize the overall system footprint.

The MAX1299CEAE+ is available in a compact 16-pin SSOP package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for operation in harsh environments, ensuring reliable performance under varying conditions.

Overall, the MAX1299CEAE+ ADC from Maxim Integrated is a robust and highly functional component that offers designers the flexibility, precision, and efficiency needed for sophisticated electronic systems. Its combination of features and performance makes it an excellent choice for those seeking a high-quality ADC solution.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess