EN
  • EN
  • DE

MAX13083ECSD+T

Part No MAX13083ECSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701201-MAX13083ECSD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13083ECSD+T CAD Model

Description

Maxim Integrated MAX13083ECSD+T RS-485/RS-422 Transceiver

The MAX13083ECSD+T from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This device is specifically engineered to operate in environments that demand robust serial communication with minimal electromagnetic interference. The MAX13083ECSD+T is ideal for industrial, networking, and automation applications where reliable data transmission is crucial.

With its extended ESD protection of ±15kV using the Human Body Model, this transceiver ensures the integrity and reliability of data in systems that are susceptible to static electricity and other transient voltage spikes. The integrated protection features make it a great choice for applications where the hardware may be handled frequently or in areas with a high risk of electrostatic discharge.

The MAX13083ECSD+T operates over a wide 3.3V to 5.5V supply voltage range, making it versatile for use in various systems without the need for additional voltage level translation. This flexibility allows for easier integration into mixed-voltage environments commonly found in industrial settings.

This transceiver supports data rates up to 16Mbps, which is suitable for high-speed data communication tasks. The high data rate capability ensures that the MAX13083ECSD+T can keep up with the demands of modern industrial networks that require rapid data exchange.

Another key feature of the MAX13083ECSD+T is its fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted. This feature is critical for ensuring that the system maintains a known state during fault conditions, preventing ambiguous data reception and potential system errors.

The MAX13083ECSD+T is available in a 14-pin SOIC package, which is a compact form factor suitable for space-constrained applications. The package is also provided in tape and reel form (denoted by the suffix "+T"), which is optimized for automated assembly processes, making it convenient for mass production.

In summary, the MAX13083ECSD+T transceiver from Maxim Integrated is a reliable and robust solution for RS-485 and RS-422 communication, offering advanced protection features, high data rates, and versatile power supply compatibility, all in a compact package suitable for a wide range of industrial applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess