EN
  • EN
  • DE

MAX13084EESA

Part No MAX13084EESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701207-MAX13084EESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13084EESA CAD Model

Description

The Maxim Integrated MAX13084EESA is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments. The MAX13084EESA is an ideal choice for industrial, network, and automation applications where robust communication is essential.

Key Features

  • High-Speed Operation: The transceiver is capable of supporting data rates up to 10Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX13084EESA is designed to perform reliably in extreme conditions, making it perfect for industrial applications.
  • Low Power Consumption: The device features a low-power shutdown mode, further enhancing its suitability for power-sensitive applications.
  • Enhanced ESD Protection: The MAX13084EESA is equipped with integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), safeguarding the transceiver from potential damage due to static electricity.
  • True Fail-Safe Receiver: It ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled, providing additional reliability and robustness in communication.

Applications

The MAX13084EESA transceiver is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

Product Specifications

The MAX13084EESA comes in an 8-pin NSOIC package and operates from a single 3.3V supply. Its half-duplex communication capability allows for bidirectional communication on a single pair of wires, making it efficient in terms of wiring complexity and cost.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX13084EESA is a transceiver you can trust for your critical communication needs.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
Lowest to $14.2989

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess