EN
  • EN
  • DE

MAX13234EEUP+T

Part No MAX13234EEUP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 20-Pin TSSOP / IC TXRX RS232 250KBPS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 785312-MAX13234EEUP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13234E
Introduction Date October 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13234EEUP+T CAD Model

Description

The MAX13234EEUP+T from Maxim Integrated is a robust RS-232 Interface IC designed to provide reliable serial communication with minimal external components. This interface IC is an ideal solution for applications that require a high-speed, bidirectional communication interface compliant with the TIA/EIA-232-F standards.

Key Features

  • Data Rate: Supports data rates up to 1Mbps, making it suitable for high-speed data communication.
  • Supply Voltage: Operates from a single 3.0V to 5.5V power supply, accommodating a wide range of applications and simplifying power design.
  • Low Power Consumption: Features a low-power shutdown mode that reduces power consumption when not in active use, making it ideal for battery-powered devices.
  • Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry guards the device against electrostatic discharges, enhancing the longevity and reliability of the product.
  • Number of Drivers/Receivers: Comes with 2 Driver(s) and 2 Receiver(s), allowing full-duplex communication.
  • Package: Housed in a compact 20-TSSOP package, the MAX13234EEUP+T is designed for space-constrained applications.

Applications

The MAX13234EEUP+T is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Medical Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX13234EEUP+T is no exception. This RS-232 Interface IC is built to meet the stringent requirements of industrial and commercial applications, ensuring stable and reliable performance across a range of environmental conditions.

Ordering Information

The MAX13234EEUP+T is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Its part number reflects the tape and reel option, indicated by the '+T' suffix, which is convenient for automated manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5662 $61.1324
5+ $25.0801 $125.4005
8+ $24.2963 $194.3704
10+ $23.5125 $235.1250
13+ $22.7288 $295.4744
18+ $20.3774 $366.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess