EN
  • EN
  • DE

DSPIC33EP32MC504-I/MV

Part No DSPIC33EP32MC504-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Part Number Series DSPIC33EP32MC504
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802368-DSPIC33EP32MC504-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC504-I/MV CAD Model

Description

dSPIC33EP32MC504-I/MV Digital Signal Controller

The dSPIC33EP32MC504-I/MV from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the benefits of a microcontroller with the processing power of a digital signal processor to deliver an optimal solution for applications requiring complex, sophisticated algorithms and control functions. This particular device is part of Microchip's extensive dsPIC33E series, which is designed to meet the needs of demanding applications such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The dsPIC33EP32MC504-I/MV is equipped with a 70 MIPS dsPIC® DSC core, offering a rich set of DSP instructions that enable optimal performance for math-intensive applications.
  • Memory: It comes with 32 KB of Flash memory and 8 KB of RAM, providing ample space for code and data storage necessary for complex algorithms and real-time data processing.
  • Digital I/O: The device includes various digital communication interfaces such as UART, SPI, and I2C for versatile connectivity options.
  • Robust Analog Features: With advanced analog features like a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, this DSC can handle multiple analog signals, making it ideal for sensor fusion applications.
  • Enhanced PWM Outputs: The DSC features high-resolution PWM outputs which are essential for precise motor control and power conversion.
  • Flexible Clock Options: The dSPIC33EP32MC504-I/MV supports a variety of internal and external clock sources, providing flexibility for system design and power management.
  • Extended Temperature Range: This device is designed to operate over an industrial temperature range, ensuring reliable performance under various environmental conditions.
  • Packaging: It is available in a 44-pin QFN package, which is suitable for space-constrained applications.

Applications

The dSPIC33EP32MC504-I/MV is well-suited for a wide range of applications, including:

  • Advanced motor control
  • Power supply and conversion
  • Automotive and transportation systems
  • Industrial automation and process control
  • Audio and speech processing
  • Medical instrumentation

With its powerful core, comprehensive feature set, and robust design, the dSPIC33EP32MC504-I/MV from Microchip Technology is an excellent choice for engineers looking to develop advanced, efficient, and reliable systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess