EN
  • EN
  • DE

MAX13413EESA+

Part No MAX13413EESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-485 8-Pin SOIC EP / IC TXRX RS-485 LDO/CTRL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 15mV
Data Rate 16Mbps
Operating Supply Voltage 6 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 785319-MAX13413EESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13413E
Introduction Date November 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13413EESA+ CAD Model

Description

Maxim Integrated's MAX13413EESA+ Overview

The MAX13413EESA+ is a robust and versatile RS-485/RS-422 transceiver from Maxim Integrated, designed to provide reliable communication in industrial environments. This transceiver is particularly well-suited for applications that require high data rates and long cable runs, making it an ideal choice for industrial automation, HVAC systems, and networked communication devices.

Key Features

  • High-Speed Operation: The MAX13413EESA+ supports data rates up to 20Mbps, ensuring swift and efficient data transmission for time-sensitive applications.
  • Enhanced ESD Protection: It offers ±15kV Human Body Model (HBM) ESD protection on the transceiver's input and output pins, safeguarding the device against electrostatic discharges that are common in industrial settings.
  • Extended Common-Mode Range: The device operates over a wide common-mode voltage range of -7V to +12V, which is beyond the typical 0V to 5V range, allowing for better signal integrity in electrically noisy environments.
  • Thermal Shutdown Protection: To prevent damage from overheating, the MAX13413EESA+ includes a thermal shutdown feature that disables the driver outputs when the junction temperature exceeds safe operating limits.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, enabling bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the wiring.
  • Fail-Safe Feature: It incorporates a fail-safe feature that ensures a logic-high receiver output if the input is open circuit, shorted, or idle (no signal present), enhancing the reliability of the communication link.

Package and Temperature Range

The MAX13413EESA+ is offered in a compact 8-pin NSOIC package, which is space-efficient and suitable for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring consistent performance across a broad range of operating conditions.

Applications

With its robust feature set, the MAX13413EESA+ is an excellent choice for a variety of applications, including but not limited to industrial control systems, building automation, point-of-sale equipment, and networked security systems. Its resilience to harsh environments and high data integrity makes it a reliable component in any designer's toolkit for industrial communication solutions.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8594 $55.7820
70+ $1.5257 $106.7990
105+ $1.4780 $155.1900
140+ $1.4304 $200.2560
185+ $1.3827 $255.7995
245+ $1.2396 $303.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,023 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess