EN
  • EN
  • DE

MAX1359BETL+

Part No MAX1359BETL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 16BIT 21.84K 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 2
Resolution (Bits) 16 b
Sampling Rate (Per Second) 21.84k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Family Part Number MAX1359
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701291-MAX1359BETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1359BETL+ CAD Model

Description

The MAX1359BETL+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision measurement solutions in a compact, surface-mount package. This device is specifically engineered for applications that demand high accuracy and low power consumption, making it an ideal choice for portable, battery-powered devices, as well as industrial, medical, and communication systems.

Key Features

  • High Precision: The MAX1359BETL+ boasts a 16-bit resolution, ensuring detailed and accurate analog signal conversion.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, preserving battery life in portable applications.
  • Dual-Channel Input: It features two differential or four single-ended inputs, providing flexibility for various signal configurations.
  • Flexible Power Supply: The device operates from a 2.7V to 3.6V power supply, accommodating a range of power sources.
  • High-Speed Interface: Includes a high-speed SPI-compatible serial interface, allowing for quick data transfer and efficient communication with microcontrollers or processors.

Applications

The MAX1359BETL+ is versatile and can be integrated into a wide array of applications. Some of the most common uses include:

  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Communication infrastructure

Package and Quality

The MAX1359BETL+ is offered in a 40-pin TQFN (Thin Quad Flat No-lead) package, which is not only space-saving but also enhances thermal performance. Maxim Integrated is committed to quality, and this product is manufactured under strict quality control standards to ensure reliability and performance in demanding environments.

Conclusion

With its combination of precision, low power consumption, and high-speed interface, the MAX1359BETL+ from Maxim Integrated stands out as a top-tier ADC solution. Its compact form factor and robust feature set make it a smart choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7022 $65.7022
3+ $53.9096 $161.7288
4+ $52.2245 $208.8980
5+ $50.5405 $252.7025
6+ $48.8553 $293.1318
8+ $43.8011 $350.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess