EN
  • EN
  • DE

MAX136CQH+

Part No MAX136CQH+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701293-MAX136CQH+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX136CQH+ CAD Model

Description

The MAX136CQH+ is a state-of-the-art analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-speed, low-power, 8-channel, 12-bit ADC offers exceptional performance and flexibility, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features:

  • 12-Bit Resolution: Precise 12-bit resolution ensures high-quality digital representation of analog signals, providing accurate and reliable data for processing.
  • 8 Multiplexed Channels: With eight analog input channels, the MAX136CQH+ can handle multiple signal inputs, reducing the need for additional components and simplifying system design.
  • High-Speed Conversion: The device boasts a fast conversion rate, enabling real-time data acquisition and processing in demanding applications.
  • Low Power Consumption: Designed for efficiency, the MAX136CQH+ minimizes power usage, which is crucial for battery-powered and energy-sensitive systems.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability and performance in various environmental conditions.
  • Single +5V Supply Operation: The ADC operates on a single +5V supply, simplifying power supply design and reducing system complexity.
  • Software-Configurable: Users can easily configure the device through software, allowing for flexible integration into different systems and applications.

Applications:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Instrumentation
  • Process Control

The MAX136CQH+ from Maxim Integrated is delivered in a robust, compact package, ensuring that it can be integrated into space-constrained designs without compromising performance. With its combination of speed, precision, and low power consumption, the MAX136CQH+ is an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $14.2989

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8478 $53.6956
5+ $22.0290 $110.1450
8+ $21.3406 $170.7248
10+ $20.6522 $206.5220
13+ $19.9638 $259.5294
17+ $17.8986 $304.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess