EN
  • EN
  • DE

MAX1400CAI+T

Part No MAX1400CAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Delta-Sigma 4.8ksps 18-bit Serial 28-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Number of Bits 18
Number of Channels 5
Number of Pins 28
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1074884-MAX1400CAI+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1400CAI+T CAD Model

Description

Product Overview: MAX1400CAI+T from Maxim Integrated

The MAX1400CAI+T is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in demanding applications. This ADC is part of the MAX1400 series, which is renowned for its exceptional accuracy, reliability, and ease of use. The MAX1400CAI+T is a versatile component suitable for a wide range of industrial, medical, and instrumentation applications.

Key Features

  • High Resolution: The MAX1400CAI+T offers a 16-bit resolution, ensuring that it can capture and convert analog signals with high precision, making it ideal for applications that require accurate data measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power requirement, thereby extending the battery life of portable devices and reducing power costs in stationary installations.
  • Differential Inputs: It features differential inputs that enhance noise immunity and allow for accurate measurements in electrically noisy environments.
  • Programmable Gain Amplifier: With an integrated programmable gain amplifier (PGA), the MAX1400CAI+T can amplify low-level signals, which is critical for sensor-based applications and precision data acquisition systems.
  • Flexible Interface: The device supports SPI and QSPI interfaces, making it compatible with a wide range of microcontrollers and digital systems.

Applications

The MAX1400CAI+T is engineered to meet the stringent requirements of various applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices such as ECG and EEG monitors
  • Data acquisition systems
  • Portable instrumentation
  • Process control

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1400CAI+T is built to provide consistent performance over a wide temperature range, ensuring reliable operation under various environmental conditions. Its robust design guarantees a long operational lifespan, which is essential for mission-critical systems.

Ordering Information

The MAX1400CAI+T is available in a 28-pin SSOP package and is specified over the extended industrial temperature range (-40°C to +85°C). It is provided in tape and reel form for automated assembly processes, making it an excellent choice for high-volume production.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess