EN
  • EN
  • DE

MAX1407CAI+

Part No MAX1407CAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System Single ADC Dual DAC 16bit 28-Pin SSOP / IC DAS 16BIT LP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 16 b
Sampling Rate 60
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785334-MAX1407CAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1407
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1407CAI+ CAD Model

Description

Maxim Integrated MAX1407CAI+ Overview

The MAX1407CAI+ is a sophisticated analog-to-digital converter (ADC) from Maxim Integrated, designed for precision sensor signal acquisition. This high-performance 16-bit ADC is optimized for medical, industrial, and automotive applications where accurate measurement and monitoring of analog signals are critical for system performance and reliability.

Key Features

  • High Resolution: The MAX1407CAI+ boasts a 16-bit resolution, providing fine detail in signal conversion for applications that require high levels of accuracy.
  • Multiple Channels: It is equipped with 8 pseudo-differential or 4 fully differential input channels, allowing for versatile configurations to suit various measurement needs.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with low power consumption, making it ideal for battery-powered or energy-sensitive systems.
  • Integrated Features: The device includes an internal reference and a temperature sensor, which simplifies design and reduces external component count.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) provides gains ranging from 1 to 128, enhancing the flexibility to measure both small and large signal amplitudes.
  • Flexible Interface: The MAX1407CAI+ supports SPI, QSPI™, MICROWIRE™, and DSP-compatible serial interfaces, ensuring easy integration with a wide range of microcontrollers and digital systems.

Applications

With its robust feature set, the MAX1407CAI+ is well-suited for a variety of applications, including:

  • Medical instrumentation such as patient monitoring and diagnostic equipment
  • Industrial control systems, including process control and automation
  • Automotive systems, particularly those requiring precise sensor data acquisition
  • Data acquisition systems for scientific research and development

Package and Reliability

The MAX1407CAI+ is available in a 28-pin SSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, making the MAX1407CAI+ a reliable choice for critical and demanding applications where accuracy cannot be compromised.

With its combination of precision, versatility, and reliability, the MAX1407CAI+ from Maxim Integrated stands out as a top-tier ADC solution for designers and engineers looking to enhance the performance of their sensor-based systems.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7937 $87.5874
4+ $35.9334 $143.7336
5+ $34.8105 $174.0525
7+ $33.6876 $235.8132
9+ $32.5645 $293.0805
12+ $29.1959 $350.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess