EN
  • EN
  • DE

MAX1418ETN+

Part No MAX1418ETN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701331-MAX1418ETN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1418ETN+ CAD Model

Description

The MAX1418ETN+ is a high-performance, low-power, 18-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC offers an excellent combination of accuracy, speed, and power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-resolution data acquisition systems.

Key Features

  • Resolution: The device boasts an 18-bit resolution, ensuring high-precision measurements with a fine level of detail.
  • Sampling Rate: It features a maximum sampling rate of 100ksps (kilo-samples per second), which allows for fast data acquisition.
  • Input Range: The ADC supports a flexible input range, including a ±VREF differential input range, which can be adjusted according to the requirements of the specific application.
  • Low Power Consumption: With a typical operating current of just 400µA, the MAX1418ETN+ is optimized for power-sensitive applications.
  • Interface: It includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: The device is offered in a compact 48-pin TQFN package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The MAX1418ETN+ is versatile enough to fit into numerous application areas due to its high resolution and low power consumption. It is particularly well-suited for:

  • Medical devices such as ECG, EEG, and patient monitoring systems.
  • Industrial control systems, including PLCs and sensor interfaces.
  • Data acquisition systems that require precise measurements.
  • Scientific instrumentation where accuracy and detail are paramount.

With its robust feature set, the MAX1418ETN+ from Maxim Integrated stands out as a reliable and precise ADC solution for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess