EN
  • EN
  • DE

MAX14753EUE

Part No MAX14753EUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701429-MAX14753EUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX14753EUE CAD Model

Description

Maxim Integrated MAX14753EUE Analog Multiplexer

The MAX14753EUE from Maxim Integrated is a versatile, high-performance analog multiplexer that offers exceptional signal integrity for a wide array of applications. This advanced multiplexer is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V to +40V, making it suitable for various operating environments.

Encased in a compact 16-pin TSSOP package, the MAX14753EUE features a 4:1 multiplexer configuration, which allows it to route any one of its four differential inputs to a single differential output. This flexibility makes it an ideal choice for signal routing applications in data acquisition systems, test equipment, and communication devices.

One of the key attributes of the MAX14753EUE is its low on-resistance (RON) of only 100Ω (typical), which ensures minimal signal attenuation and distortion. The low charge injection characteristic of this multiplexer further preserves the integrity of the analog signal, making it perfect for precision applications.

In addition to its excellent electrical characteristics, the MAX14753EUE provides robust ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability and longevity in harsh industrial environments. The multiplexer also features a digital logic interface that is compatible with TTL and CMOS levels, ensuring easy integration into digital systems.

For applications that demand high-speed performance, the MAX14753EUE does not disappoint. It boasts fast switching times with a transition time of 250ns and a turn-off time of 200ns, allowing for rapid signal routing without significant delays.

The MAX14753EUE is a prime solution for designers looking to optimize their system's performance with a reliable, high-quality analog multiplexer. Its combination of low on-resistance, low charge injection, high-speed operation, and compatibility with various supply voltages makes it a versatile and indispensable component in modern electronic designs.

Whether you're developing complex measurement equipment or integrating signal routing in a communication system, the Maxim Integrated MAX14753EUE offers the performance and reliability to meet your needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess