EN
  • EN
  • DE

MAX1436BECQ+T

Part No MAX1436BECQ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701348-MAX1436BECQ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1436BECQ+T CAD Model

Description

Maxim Integrated MAX1436BECQ+T ADC

The MAX1436BECQ+T is a high-performance, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and speed for demanding applications. This component is part of a family of ADCs that are ideal for a wide range of uses, from medical imaging and industrial automation to scientific instrumentation and data acquisition systems.

Featuring a 16-bit resolution, the MAX1436BECQ+T ensures precise digital representation of analog signals, making it suitable for applications where high precision is paramount. The device operates at a conversion rate that is adjustable up to 200ksps (kilo-samples per second), providing the flexibility to cater to various system requirements. This fast sampling rate, combined with a low-noise performance, makes it an excellent choice for capturing high-speed signals without sacrificing accuracy.

One of the key advantages of the MAX1436BECQ+T is its fully differential inputs, which significantly reduce common-mode noise and enhance signal integrity. This feature is particularly beneficial in environments with high electrical noise, where maintaining signal fidelity is critical. Additionally, the device boasts an excellent dynamic range, which allows it to handle a wide range of input signal levels without distortion or loss of detail.

The MAX1436BECQ+T comes in a compact, 48-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. It also features an internal reference, which simplifies the design and reduces external component count, thereby saving board space and cost. The ADC operates from a single 5V supply, making it compatible with most common system voltages and reducing the need for multiple power supplies.

Integration with digital systems is made easy thanks to the MAX1436BECQ+T's SPI-compatible serial interface, which allows for straightforward communication with microcontrollers, DSPs (Digital Signal Processors), and other digital logic. The device also includes an overrange and underrange indicator, which can be used to implement software correction routines or to trigger system alerts.

In summary, the Maxim Integrated MAX1436BECQ+T ADC offers a blend of high resolution, fast sampling rates, and robust noise immunity, packaged in a space-saving design, making it an excellent choice for precision data conversion in advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess