EN
  • EN
  • DE

MAX14523BATA/V+T

Part No MAX14523BATA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMIT SWITCH 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Current Switch
Accuracy ±10%
Voltage - Input 1.7 V ~ 5.5 V
Output Current Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 701363-MAX14523BATA/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14523B
Introduction Date July 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX14523BATA/V+T CAD Model

Description

Introducing the MAX14523BATA/V+T Overvoltage Protector

The MAX14523BATA/V+T from Maxim Integrated is a cutting-edge overvoltage protection device designed to safeguard low-voltage systems against voltage spikes and surges that can cause irreparable damage. This compact, high-precision component is an essential safeguard for sensitive electronics, ensuring that your devices operate smoothly and reliably under various conditions.

Key Features

  • Adjustable Overvoltage Protection: The MAX14523BATA/V+T allows users to set the overvoltage protection threshold according to their specific needs, offering a versatile solution for a wide range of applications.
  • Low Quiescent Current: With its low quiescent current, this protector is an energy-efficient choice, minimizing power consumption when the system is in standby mode.
  • Fast Response Time: The device responds quickly to overvoltage events, providing rapid protection to prevent damage to your electronic components.
  • High Accuracy: Maxim Integrated's commitment to precision is evident in the MAX14523BATA/V+T, which offers high accuracy in voltage protection, ensuring reliable performance.

Applications

The MAX14523BATA/V+T is ideal for a variety of applications where voltage protection is critical. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Medical Devices
  • Automotive Accessories
  • Industrial Controls

Technical Specifications

With an operating voltage range that accommodates various device requirements, the MAX14523BATA/V+T is suitable for a multitude of low-voltage applications. Its small TDFN package allows for easy integration into space-constrained designs without compromising on performance.

Reliability and Quality

Maxim Integrated is known for its high-quality products, and the MAX14523BATA/V+T is no exception. It has been rigorously tested to meet stringent industry standards, ensuring that it delivers consistent and reliable overvoltage protection for your critical applications.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the MAX14523BATA/V+T from Maxim Integrated provides the protection your devices need against unexpected voltage transients. Its combination of performance, precision, and reliability makes it an excellent choice for any designer looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess