EN
  • EN
  • DE

MAX14527BETA+T

Part No MAX14527BETA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701369-MAX14527BETA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14527BETA+T CAD Model

Description

The MAX14527BETA+T from Maxim Integrated is a cutting-edge overvoltage protection device designed to safeguard low-voltage systems against damaging high-voltage conditions. This component is tailored for applications that require precise voltage monitoring and control, making it an indispensable asset for a wide range of electronic devices.

Key Features

  • Voltage Protection: The device offers robust protection against overvoltage events, ensuring that sensitive electronics remain unharmed during unexpected voltage spikes.
  • Adjustable OVP Threshold: Users can set the overvoltage protection threshold according to their specific requirements, providing a flexible solution for various applications.
  • Low Quiescent Current: The MAX14527BETA+T is designed for energy efficiency, consuming minimal power during operation, which is critical for battery-powered devices.
  • Fast Response Time: With a quick response to overvoltage conditions, this device helps prevent damage to electronic components by promptly disconnecting the load when an overvoltage is detected.
  • Compact Package: Offered in a small form factor, the component is ideal for space-constrained applications without compromising on performance.

Applications

The MAX14527BETA+T is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Storage Systems
  • Medical Devices
  • Automotive Electronics

Technical Specifications

Some of the technical specifications of the MAX14527BETA+T include:

  • Operating Voltage Range: 2.5V to 5.5V
  • Adjustable Overvoltage Protection Range
  • Low RON Internal FET
  • Overvoltage Lockout (OVLO)
  • Thermal Shutdown Protection
  • Lead-Free and RoHS Compliant

With its robust protection features and flexible design, the MAX14527BETA+T from Maxim Integrated is a reliable choice for engineers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,186 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess