EN
  • EN
  • DE

MAX14586ETA+T

Part No MAX14586ETA+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description High-Current Overvoltage Protectors with Adjustable OVLO / IC ADJ OV/OC PROTECTOR TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel package
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (2x2)
Voltage - Working 36V
Win Source Part Number 785352-MAX14586ETA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14586ETA+T
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX14586ETA+T CAD Model

Description

Maxim Integrated MAX14586ETA+T Overvoltage Protection Controller

The MAX14586ETA+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage faults up to +28V. This compact and highly efficient device is ideal for portable electronics, such as smartphones, tablets, and other USB-powered gadgets that require reliable protection from excessive voltage conditions.

Encased in a small 8-pin TDFN package with an exposed pad, the MAX14586ETA+T offers a minimal footprint on circuit boards, which is crucial for space-constrained applications. Its advanced feature set ensures that connected devices are not only shielded from overvoltage but also benefit from features such as reverse-bias blocking and thermal shutdown protection.

The controller operates over a wide input voltage range and is capable of withstanding temporary overvoltage events without the need for external components like transient voltage suppressors (TVS). This is particularly beneficial in simplifying the design and reducing the bill of materials (BOM) for system designers.

Key features of the MAX14586ETA+T include:

  • Overvoltage protection up to +28V
  • Low RON (resistance) of the internal FET, ensuring minimal voltage drop and power loss
  • Thermal shutdown protection to prevent overheating
  • Reverse-bias blocking to protect against incorrect power connections
  • Undervoltage lockout (UVLO) feature to ensure the device operates at safe voltage levels
  • Automatic shutdown upon overvoltage detection to prevent damage to the system

With its robust protection features, the MAX14586ETA+T is an essential component for any design where USB power lines need safeguarding against unpredictable voltage spikes. Its automatic control and status flag output features enable seamless integration into system power management schemes, providing designers with a reliable and user-friendly solution for overvoltage protection.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14586ETA+T, making it a top choice for engineers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $7.8407
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4871 $53.8452
28+ $3.6817 $103.0876
43+ $3.5667 $153.3681
58+ $3.4516 $200.1928
75+ $3.3366 $250.2450
101+ $2.9914 $302.1314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess