EN
  • EN
  • DE

MAX14653EWC+T

Part No MAX14653EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Circuit Protection Misc High-Current Over Voltage Protection 12-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fault Protection Over Current, Over Temperature, Over Voltage
Features Auto Retry
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 12
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074899-MAX14653EWC+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14653EWC+T CAD Model

Description

Product Overview: MAX14653EWC+T by Maxim Integrated

The MAX14653EWC+T is an advanced overvoltage protection device designed by Maxim Integrated to safeguard sensitive electronics from voltage transients and surges that can cause irreversible damage. This component is essential for maintaining the integrity and longevity of electronic systems, making it an invaluable part of any robust power management solution.

Key Features

  • Overvoltage Protection: The device provides a high level of security against voltage spikes, ensuring that the connected components are shielded from electrical stress.
  • Low On-Resistance: With an exceptionally low on-resistance (RON), this protector allows for efficient current flow with minimal power loss, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different platforms.
  • Fast Response Time: The MAX14653EWC+T reacts swiftly to overvoltage conditions, providing rapid protection to prevent damage to the system.
  • Thermal Shutdown: Integrated thermal shutdown feature prevents the device from overheating, thereby ensuring additional safety and reliability.
  • Compact Package: Available in a compact, wafer-level package (WLP), the device saves valuable board space and is suitable for portable and space-constrained applications.

Applications

The MAX14653EWC+T is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Portable Consumer Electronics
  • Data Communication Systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX14653EWC+T is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device's robust design and protective features make it a reliable choice for critical applications where failure is not an option.

Whether you are designing a new piece of consumer tech or looking to upgrade the safety features of existing equipment, the MAX14653EWC+T offers the protection your products need against the unpredictable nature of electrical surges and overvoltage events.

You May Also Be Interested in

Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6565 $53.2825
12+ $8.7438 $104.9256
18+ $8.4706 $152.4708
25+ $8.1973 $204.9325
32+ $7.9241 $253.5712
43+ $7.1044 $305.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess