EN
  • EN
  • DE

MAX14780EAPA+

Part No MAX14780EAPA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701436-MAX14780EAPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780EAPA+ CAD Model

Description

Introducing the MAX14780EAPA+ from Maxim Integrated

The MAX14780EAPA+ is a state-of-the-art RS-485/RS-422 transceiver from Maxim Integrated, designed to provide reliable, high-speed data communication with minimal power consumption. This robust transceiver is ideal for industrial, networking, and telecommunications applications where a dependable connection is paramount.

With its advanced features, the MAX14780EAPA+ offers full-duplex communication, which makes it suitable for complex multi-point data systems. The transceiver supports data rates up to 16Mbps, allowing for swift and efficient data transfer. Furthermore, it operates over a single 5V supply, which simplifies power management in embedded systems.

The MAX14780EAPA+ boasts a wide common-mode voltage range of -7V to +12V, surpassing the requirements of the RS-485 and RS-422 standards. This extended range ensures signal integrity in electrically noisy environments, which is crucial for industrial automation and control systems. Additionally, the device includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), providing resilience against sudden voltage spikes that can occur in harsh operating conditions.

One of the key features of the MAX14780EAPA+ is its fail-safe receiver functionality. This ensures that the receiver output remains in a high-impedance state if the inputs are open, shorted, or idle, thus preventing false data transmission. Additionally, the transceiver includes a hot-swap capability that allows for the addition or removal of nodes without disrupting the communication on the bus.

The MAX14780EAPA+ is available in a 8-pin DIP package, making it easy to integrate into existing designs. Its thermal shutdown feature protects the device from overheating, ensuring long-term reliability and performance. Maxim Integrated's commitment to quality means that the MAX14780EAPA+ is a product you can trust for your critical communication needs.

For engineers and designers looking for a robust and high-performance RS-485/RS-422 transceiver, the MAX14780EAPA+ from Maxim Integrated is an excellent choice. Its combination of speed, power efficiency, and protection features make it a versatile component for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess