EN
  • EN
  • DE

SN74F350N

Part No SN74F350N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SHIFTER, F/FAST SERIES / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74F350
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908155-SN74F350N
Ultra Librarian 3D Model Ultra Librarian SN74F350N CAD Model

Description

The SN74F350N, manufactured by Texas Instruments, is an integrated circuit that belongs to the F series of logic gates. This particular model is designed to meet the demands of high-speed digital systems, where reliable and efficient logic operations are crucial for overall performance.

Key Features

  • Logic Type: The SN74F350N is a versatile logic gate that is designed to perform a variety of digital functions within its operational parameters.
  • Supply Voltage: It operates at a nominal supply voltage, which makes it compatible with most standard digital systems.
  • Operating Temperature: The device is designed to work within a specified temperature range, ensuring reliability and stability in various environmental conditions.
  • Packaging: The SN74F350N comes in a standard DIP (Dual In-line Package), making it easy to handle and integrate into existing circuit boards.
  • Pin Configuration: The clear pin layout simplifies the process of circuit design and allows for straightforward implementation into a wide range of digital applications.

Applications

The SN74F350N is suitable for a multitude of digital applications, including but not limited to:

  • Computing systems
  • Data processing units
  • Communication devices
  • Control systems
  • High-speed automation processes

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74F350N is no exception. Each device is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Users can trust the SN74F350N for consistent performance and longevity in their digital systems.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74F350N. Detailed datasheets, application notes, and design resources are available to facilitate seamless integration and to provide guidance throughout the development process.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess