EN
  • EN
  • DE

MAX14826GTG+

Part No MAX14826GTG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver - IO-Link 24-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name MAX14826
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881077-MAX14826GTG+
Ultra Librarian 3D Model Ultra Librarian MAX14826GTG+ CAD Model

Description

Maxim Integrated MAX14826GTG+ Product Overview

The MAX14826GTG+ is a robust, dual-channel, IO-Link® transceiver module from Maxim Integrated, designed to act as an interface between the microcontroller and sensor or actuator devices. This transceiver is optimized for industrial automation and control applications, providing both the Master and Device IO-Link interfaces in accordance with the IO-Link specification V1.1 and V1.0.

Featuring integrated surge protection and a wide supply voltage range of 7V to 36V, the MAX14826GTG+ ensures reliable operation in harsh industrial environments. The device is capable of delivering up to 300mA of load current per channel, which makes it suitable for a variety of field devices, including sensors, valves, and encoders.

One of the key features of the MAX14826GTG+ is its high configurability and flexibility. Each channel is independently controlled and can be configured as a high-side switch, push-pull, or an IO-Link transceiver, providing designers with multiple interface options. The transceiver also includes integrated diagnostics and LED drivers for channel status indication, simplifying system diagnostics and monitoring.

The MAX14826GTG+ is equipped with various protection features such as reverse-voltage protection, short-circuit protection, and thermal shutdown, which safeguard the device against common electrical hazards. Its robust Latch-Up performance exceeds 100mA per JESD78, Class II, ensuring the device's resilience against latch-up events.

Available in a compact 24-pin TQFN package with an exposed pad, the MAX14826GTG+ is designed for space-constrained applications. The operating temperature range of -40°C to +85°C allows for its use in a wide range of industrial temperature environments.

Overall, the MAX14826GTG+ from Maxim Integrated is a versatile and reliable solution for industrial IO-Link applications, offering designers a high level of integration, protection, and ease of use to develop efficient and durable systems for the Industry 4.0 revolution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess