EN
  • EN
  • DE

MAX15005AAUE+T

Part No MAX15005AAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 40 V
Frequency - Switching 15kHz to 1MHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 133556-MAX15005AAUE+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15005AAUE+T CAD Model

Description

Maxim Integrated MAX15005AAUE+T High-Voltage Regulator

The MAX15005AAUE+T from Maxim Integrated is a versatile, high-performance linear regulator designed to deliver reliable power management solutions for a wide range of applications. This regulator is capable of handling high input voltages, making it an ideal choice for systems that require stable and efficient voltage regulation under varying conditions.

Key Features:

  • Wide Input Voltage Range: The MAX15005AAUE+T operates with an input voltage range from 4.5V to 40V, providing the flexibility needed to support various power supply configurations.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage from 1.25V up to the input voltage, allowing for precise control over the power supply to meet the specific requirements of the application.
  • High Accuracy: With a tight output voltage accuracy of ±2%, the MAX15005AAUE+T ensures consistent performance and reliable operation for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature makes it efficient in scenarios where the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage due to excessive heat, enhancing the longevity and safety of the regulator.
  • Robust Protection Features: The device also includes overcurrent protection and short-circuit protection, further ensuring the stability and durability of the power supply system.
  • Package: The MAX15005AAUE+T comes in a compact TSSOP-16 package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

The MAX15005AAUE+T is well-suited for a variety of applications that require high-voltage regulation with precise control. Some of these applications include:

  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment
  • Power supplies
  • Networking devices

With its combination of high-voltage capability, precision, and protection features, the Maxim Integrated MAX15005AAUE+T high-voltage regulator is a reliable choice for engineers and designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess