EN
  • EN
  • DE

MAX15006AASA+

Part No MAX15006AASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 17 µA
Current - Supply (Max) 150 µA
PSRR 66dB (100Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX15006
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844887-MAX15006AASA+
Ultra Librarian 3D Model Ultra Librarian MAX15006AASA+ CAD Model

Description

Maxim Integrated's MAX15006AASA+ Voltage Regulator

The MAX15006AASA+ is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to provide a stable and reliable power supply, making it an ideal choice for automotive, industrial, and high-reliability applications where consistent performance is critical.

Featuring a wide input voltage range from 4V to 40V, the MAX15006AASA+ is capable of delivering an output current of up to 50mA. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, which is particularly beneficial in battery-operated devices where energy conservation is paramount.

The MAX15006AASA+ boasts excellent thermal performance and a robust design that includes built-in protection features such as short-circuit protection, thermal shutdown, and reverse battery protection. These safeguards contribute to the longevity and durability of the regulator under a variety of operating conditions. Additionally, the device has a low quiescent current, which further enhances its suitability for power-sensitive applications.

One of the standout features of the MAX15006AASA+ is its ability to maintain a stable output voltage despite fluctuations in the input voltage or variations in load conditions. This is achieved through the use of an advanced bandgap reference and a precision feedback loop, which together ensure tight voltage regulation and low output noise, providing a clean and stable power supply for sensitive electronic circuits.

The MAX15006AASA+ is available in a compact 8-pin SOIC package, which allows for easy integration into a wide range of circuit designs. Its small footprint and surface-mount form factor make it an excellent choice for space-constrained applications.

In summary, the MAX15006AASA+ from Maxim Integrated is a versatile and reliable voltage regulator that offers superior performance, comprehensive protection features, and a compact design, making it a top choice for engineers and designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0407 $51.0175
60+ $1.6744 $100.4640
93+ $1.6221 $150.8553
128+ $1.5698 $200.9344
165+ $1.5175 $250.3875
221+ $1.3605 $300.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess