EN
  • EN
  • DE

MAX15006AASA

Part No MAX15006AASA
Manufacturer Maxim Integrated
Description 40V, Ultra-Low Quiescent-Current Linear Regulators in 6-Pin TDFN/8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212190-MAX15006AASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15006AASA CAD Model

Description

The MAX15006AASA from Maxim Integrated is a highly efficient, low-dropout linear regulator designed to deliver a continuous output current up to 50mA. This compact component is an ideal choice for space-constrained applications, offering a stable and reliable power supply solution for a wide range of electronic devices.

Key Features

  • Low Dropout Voltage: The MAX15006AASA operates with a very low dropout voltage, ensuring efficient use of power and maintaining performance even when the input voltage is close to the output voltage.
  • High Accuracy: This regulator maintains a high level of output voltage accuracy, providing a stable and precise voltage supply which is critical for sensitive electronic circuits.
  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 40V, it can accommodate a variety of power sources and fluctuating input conditions.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the overall system from excessive temperature rise.
  • Short-Circuit Protection: It also features short-circuit protection, which contributes to the longevity and reliability of both the regulator and the application it is used in.

Applications

The MAX15006AASA is versatile and can be used in several types of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power management for battery-powered devices
  • Telecommunication equipment

Package and Availability

The MAX15006AASA comes in a compact 8-pin SOIC package, which is suitable for automated assembly processes and fits easily onto space-constrained printed circuit boards. It is available for order and can be sourced through Maxim Integrated's distribution network or directly from their website.

With its robust feature set and flexible application range, the MAX15006AASA voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2466 $56.0970
100+ $1.0229 $102.2900
155+ $0.9909 $153.5895
210+ $0.9590 $201.3900
270+ $0.9270 $250.2900
365+ $0.8311 $303.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess