EN
  • EN
  • DE

MAX15014BATX+

Part No MAX15014BATX+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 7.5V to 40V Step Down Single-Out 1.26V to 32V 1A Automotive 36-Pin TQFN EP / IC REG DL BCK/LINEAR 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 135kHz
Voltage/Current - Output 1 1.26 V ~ 32 V, 1A
Voltage/Current - Output 2 5 V ~ 40 V, 50mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 7.5 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785389-MAX15014BATX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15014
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX15014BATX+ CAD Model

Description

The MAX15014BATX+ is a high-performance, high-voltage linear regulator offered by Maxim Integrated, a leader in analog and mixed-signal products. Designed to deliver a stable and reliable power supply, this regulator is ideal for a wide range of applications, from industrial controls to automotive systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 4V to 40V input, making it suitable for various applications that require a broad input voltage spectrum.
  • Adjustable Output: The output voltage is adjustable from 1.3V up to 28V, allowing for high flexibility in different design scenarios.
  • High Accuracy: With a tight output voltage accuracy of ±2%, the MAX15014BATX+ ensures precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to provide a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive currents.
  • Thermal Protection: The thermal shutdown feature prevents the regulator from overheating, thus ensuring the safety and longevity of both the regulator and the system it powers.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Power Supplies
  • Battery-Powered Devices

Package and Reliability

The MAX15014BATX+ is available in a thermally enhanced, 6-pin TDFN package, providing an optimal balance between compact size and thermal performance. Maxim Integrated's commitment to quality ensures that this voltage regulator delivers consistent performance and reliability, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3433 $65.3732
9+ $13.4107 $120.6963
14+ $12.9914 $181.8796
19+ $12.5722 $238.8718
24+ $12.1529 $291.6696
32+ $10.8963 $348.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess