EN
  • EN
  • DE

MAX15026BATD+T

Part No MAX15026BATD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 200kHz to 2MHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1066236-MAX15026BATD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15026BATD+T CAD Model

Description

Introducing the MAX15026BATD+T from Maxim Integrated

The MAX15026BATD+T is a cutting-edge, high-performance integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is part of Maxim's extensive portfolio of power management solutions and is ideally suited for a wide range of applications where efficient and reliable power regulation is essential.

Key Features

  • High Efficiency: The MAX15026BATD+T boasts a high level of efficiency, which is critical for reducing power loss and heat generation in sensitive electronic systems.
  • Wide Input Voltage Range: This device can accommodate a broad range of input voltages, making it versatile for various power supply configurations and ensuring compatibility with numerous types of electrical equipment.
  • Adjustable Output Voltage: Users have the flexibility to adjust the output voltage to meet the specific requirements of their application, providing a customized power solution.
  • Compact Footprint: Maxim Integrated has designed the MAX15026BATD+T to be compact, which is invaluable for space-constrained applications. This allows designers to incorporate the device into systems where real estate is at a premium without sacrificing performance.
  • Thermal Protection: The device includes built-in thermal protection features that help to prevent damage from overheating, enhancing the longevity and reliability of both the component and the system it powers.

Applications

The MAX15026BATD+T is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX15026BATD+T is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications.

With the MAX15026BATD+T, designers and engineers have access to a robust power management solution that combines efficiency, versatility, and reliability. Whether for new designs or upgrading existing systems, this component from Maxim Integrated is poised to enhance the performance and efficiency of a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess