EN
  • EN
  • DE

MAX15066EWE+

Part No MAX15066EWE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701573-MAX15066EWE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15066EWE+ CAD Model

Description

Maxim Integrated's MAX15066EWE+ High-Efficiency, DC-DC Converter

The MAX15066EWE+ is a cutting-edge, high-efficiency, synchronous step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact, integrated power solution is engineered to deliver high performance for a wide range of applications, including but not limited to, distributed power systems, portable devices, and telecommunications equipment.

With an input voltage range of 4.5V to 23V, the MAX15066EWE+ is versatile enough to handle a variety of power sources, making it an excellent choice for systems that need to operate on both standard and non-standard voltages. The device is capable of providing an adjustable output voltage from 0.6V up to 90% of the input voltage, which allows for great flexibility in power design. This feature is particularly beneficial for designers looking to tailor the output voltage to specific circuit requirements.

One of the key benefits of the MAX15066EWE+ is its high efficiency, which can reach up to 90%. This is achieved through the use of internal synchronous rectification and a low-resistance MOSFET. The high efficiency not only reduces power loss but also minimizes heat generation, thus enhancing system reliability and potentially reducing the need for additional cooling solutions.

The MAX15066EWE+ comes in a compact, 16-pin WLP (Wafer-Level Package) or a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a space-saving solution for densely packed circuit boards. Additionally, the device features a range of built-in protections such as overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown, which safeguard the system against a variety of fault conditions.

For designers looking to further optimize their power management, the MAX15066EWE+ offers a programmable soft-start function to reduce inrush current during startup, as well as a power-good (PG) output to provide system status feedback. With its robust feature set, high efficiency, and compact form factor, the MAX15066EWE+ from Maxim Integrated stands out as a superior power management solution for modern electronic applications.

Please note that the MAX15066EWE+ is just one component in a larger system and should be integrated with care, following Maxim Integrated's specifications and guidelines to ensure optimal performance and safety.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2446 $64.7122
16+ $7.5860 $121.3760
24+ $7.3481 $176.3544
33+ $7.1113 $234.6729
43+ $6.8746 $295.6078
57+ $6.1631 $351.2967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess