The MAX15088EWL from Maxim Integrated is a cutting-edge solution for space-constrained applications that require high efficiency and dual-output voltage regulation. This compact, integrated DC-DC converter is designed to deliver exceptional performance with minimal external components, making it an ideal choice for portable devices, wireless routers, and other compact electronic systems.
Key Features
- Integrated Dual Outputs: The MAX15088EWL features two independent voltage outputs, which can be adjusted to accommodate various application needs. This dual capability allows for flexibility in powering multiple components within a single system.
- High Efficiency: With its advanced design, the MAX15088EWL achieves high efficiency, which translates to longer battery life in portable applications and reduced heat dissipation, thereby enhancing system reliability.
- Compact Size: The device comes in a tiny WLP package, making it an excellent choice for applications where board space is at a premium.
- Low Quiescent Current: It has a low quiescent current that contributes to its high efficiency, especially in standby mode, making it suitable for battery-powered applications.
Applications
The versatility of the MAX15088EWL allows it to be used across a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless routers and networking equipment
- Point-of-load power supplies
- Industrial control systems
Technical Specifications
- Input Voltage Range: 2.9V to 5.5V
- Adjustable Output Voltage Range: 0.6V to 5.5V
- Output Current: Up to 3A for each output
- High Switching Frequency: Reduces the size of external components
- Thermal Overload Protection
- Overvoltage and Undervoltage Lockout
For designers looking for a reliable, high-performance power solution, the MAX15088EWL from Maxim Integrated stands out as a superior choice. Its combination of dual outputs, high efficiency, and small footprint makes it a versatile and essential component in modern electronic designs.