EN
  • EN
  • DE

MAX1513ETP+

Part No MAX1513ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR TFT-LCD PS 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, TFT LCD
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 5
Output Voltage Adjustable
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 037356-MAX1513ETP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1513ETP+ CAD Model

Description

Maxim Integrated MAX1513ETP+ Step-Down Controller

The MAX1513ETP+ from Maxim Integrated is a high-performance, synchronous step-down controller designed to provide a compact and efficient power management solution for a wide range of applications. This advanced controller operates at a high frequency and integrates multiple features to ensure stable and reliable operation. It is particularly suitable for space-constrained environments where efficient power conversion is critical.

Key Features

  • High Efficiency: The MAX1513ETP+ is designed to deliver high efficiency, which helps to reduce power loss and improve overall system performance. This is particularly important in battery-powered devices where extending battery life is a priority.
  • Adjustable Output Voltage: The device allows for an adjustable output voltage, providing design flexibility to meet the specific requirements of various applications.
  • High Switching Frequency: With its high switching frequency, the MAX1513ETP+ enables the use of smaller external components, such as inductors and capacitors, thus reducing the overall solution size and cost.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces the number of external components needed, further minimizing the footprint and complexity of the power supply design.
  • Overvoltage Protection: To safeguard the system, the MAX1513ETP+ features overvoltage protection that ensures the output voltage does not exceed safe operating levels under any condition.
  • Thermal Protection: The device also includes thermal protection to prevent overheating, which enhances the reliability and longevity of the power supply.

Applications

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • Other Compact Portable Devices

The MAX1513ETP+ is housed in a compact TQFN-EP package, which allows for efficient heat dissipation and space-saving on the PCB. Its advanced control features, combined with the ability to drive external N-channel MOSFETs, make it a versatile choice for designers looking to optimize power management in their next-generation portable devices.

With Maxim Integrated's reputation for quality and performance, the MAX1513ETP+ step-down controller is an excellent choice for ensuring efficient, reliable power delivery in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3666 $59.1650
60+ $1.9416 $116.4960
93+ $1.8815 $174.9795
127+ $1.8203 $231.1781
165+ $1.7602 $290.4330
220+ $1.5777 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess