EN
  • EN
  • DE

MAX1517ETJ

Part No MAX1517ETJ
Manufacturer Maxim Integrated
Description TFT-LCD DC-DC Converters with Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212215-MAX1517ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1517ETJ CAD Model

Description

The MAX1517ETJ from Maxim Integrated is a high-performance, step-up converter designed to provide the bias voltages needed for active-matrix, thin-film transistor (TFT) liquid-crystal displays (LCDs). It is particularly suitable for small- to medium-sized panels used in laptop computers, desktop monitors, and portable DVD players.

This advanced power management IC incorporates a high-frequency step-up controller, a positive two-stage charge pump, a negative single-stage charge pump, and a linear regulator. Together, these components generate the required supply voltages for the source driver and gate driver in TFT panels, ensuring crisp and clear display quality.

The MAX1517ETJ operates at a switching frequency of 1.2MHz, which allows for the use of small, low-profile inductors and capacitors, thus minimizing the overall solution footprint. This makes it an ideal choice for space-constrained applications.

Key features of the MAX1517ETJ include:

  • Integrated high-efficiency step-up controller
  • Positive and negative charge-pump controllers
  • Adjustable output voltages for versatile application use
  • Low noise and controlled slew-rate outputs to prevent interference with display operation
  • Thermal shutdown and overvoltage protection for enhanced safety and reliability
  • Small, 32-pin Thin QFN package for a compact design

With its comprehensive protection features, the MAX1517ETJ ensures long-term reliability by safeguarding against conditions that might damage the device or the end application. The built-in thermal shutdown feature prevents overheating, while the overvoltage protection circuitry disconnects the load in case of an output overvoltage condition, thus protecting the TFT panel.

For designers looking for a robust and efficient solution for LCD bias supplies, the MAX1517ETJ from Maxim Integrated offers an excellent blend of performance, integration, and compactness, making it a leading choice in the market.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3234 $58.5574
27+ $4.3682 $117.9414
41+ $4.2319 $173.5079
57+ $4.0956 $233.4492
73+ $3.9593 $289.0289
98+ $3.5493 $347.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess