EN
  • EN
  • DE

MAX1533AETJ+T

Part No MAX1533AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Controller Power Supply Controller 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers, Monitors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Power Supply Controller
Voltage - Input 4.5 V ~ 26 V
Current - Supply 15μA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 120345-MAX1533AETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX1533AETJ+T CAD Model

Description

The MAX1533AETJ+T is a high-performance, multi-phase, synchronous buck controller designed by Maxim Integrated to meet the rigorous power supply specifications of modern high-speed CPUs, GPUs, and other advanced digital ICs. This advanced power management IC is engineered to deliver precise voltage regulation and high efficiency across a wide range of load conditions, making it an ideal solution for portable and compact devices where energy efficiency is paramount.

Key Features

  • Multi-Phase Power Control: Provides better load transient response and reduces the total output voltage ripple, enhancing the performance of the power supply.
  • Quick-PWM™ Mode: Maxim's proprietary Quick-PWM mode allows for ultra-fast transient response, maintaining stable output voltage despite rapid load changes.
  • High Efficiency: Optimized for high efficiency across a wide range of load conditions, which helps to minimize power loss and improve battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable to meet the specific needs of the target application, providing versatility and customization.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and downstream components from potential damage caused by voltage spikes.
  • Power-Good Output: The power-good output signal provides a real-time indication of the health of the power supply, enabling system monitoring and additional control.
  • Compact Package: Available in a space-saving, thermally enhanced 32-pin TQFN package, suitable for densely packed PCB layouts.

Applications

  • Notebook Computers
  • Graphics Cards
  • Netbooks and Ultra-mobile PCs
  • Embedded Systems
  • Telecommunications Equipment

The MAX1533AETJ+T from Maxim Integrated is a robust solution that ensures reliable power delivery for high-performance electronics. Its advanced features and flexible design make it a go-to choice for engineers looking to optimize the power management systems within their applications.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess