EN
  • EN
  • DE

MAX154BCNG+

Part No MAX154BCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC CMOS 8BIT W/MUX&REF 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 021156-MAX154BCNG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX154BCNG+ CAD Model

Description

The MAX154BCNG+ is a high-performance, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency in a compact package. This versatile ADC is ideal for applications requiring accurate digital representations of analog signals, such as data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • High-Speed Conversion: The MAX154BCNG+ offers a fast conversion time, making it suitable for high-speed applications where quick data processing is crucial.
  • 8-Bit Resolution: With its 8-bit resolution, this ADC provides a fine level of detail in the digital output, allowing for precise measurements and control.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying the power design and reducing the overall power consumption.
  • Multiple Input Channels: It features four analog input channels, giving users the flexibility to monitor multiple signals simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX154BCNG+ is optimal for battery-powered or energy-sensitive applications.
  • Easy Interface: The ADC includes a digital interface that is compatible with most microprocessors, allowing for easy integration into a variety of systems.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Instrumentation
  • Battery-Powered Devices

The MAX154BCNG+ comes in a 24-pin DIP (Dual In-line Package) form factor, making it convenient for prototyping as well as for final production. Its robust design ensures reliable operation even under harsh conditions, while maintaining the high accuracy and performance that Maxim Integrated products are known for.

Whether you are developing a sophisticated medical device or a simple battery-operated gadget, the MAX154BCNG+ provides the analog-to-digital conversion capabilities you need to achieve accurate and reliable digital representations of your system's analog signals.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess