EN
  • EN
  • DE

MAX15511TGTL+

Part No MAX15511TGTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CPU CONTROLLER DUAL QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 701621-MAX15511TGTL+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15511TGTL+ CAD Model

Description

Maxim Integrated MAX15511TGTL+ Overview

The MAX15511TGTL+ from Maxim Integrated is a high-performance, integrated power-management IC (PMIC) designed to deliver efficient power solutions for compact and power-sensitive applications. This advanced PMIC is an ideal choice for designers looking for a reliable and flexible power management system that can support a wide range of voltages and currents, ensuring optimal performance for their electronic devices.

Key Features

  • High Efficiency: The MAX15511TGTL+ is engineered to provide high-efficiency power conversion, which is crucial for extending battery life and reducing heat generation in portable and space-constrained devices.
  • Multiple Output Channels: It features multiple output channels, including both buck and linear regulators, allowing it to power various subsystems within an electronic device while maintaining tight voltage regulation.
  • Adjustable Outputs: The output voltages are adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated Power Sequencing: With built-in power sequencing, the MAX15511TGTL+ simplifies the design process by ensuring that different parts of the system are powered up and down in the correct order, protecting sensitive components.
  • Thermal Protection: The device includes thermal protection features that help prevent overheating, thereby enhancing system reliability and longevity.
  • Small Footprint: Packaged in a compact, lead-free TQFN package, the MAX15511TGTL+ saves valuable board space, which is essential for miniaturized electronics.

Applications

The versatility of the MAX15511TGTL+ makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebooks and netbooks
  • Handheld medical equipment
  • Industrial control systems
  • Point-of-sale terminals

With its combination of high efficiency, multiple output channels, and compact size, the Maxim Integrated MAX15511TGTL+ stands out as a powerful solution for modern power management challenges.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess